3M 3M 4565 White 2XL Polyethylene/Polypropylene Disposable Chemical-Resistant Coveralls - Fits 45 to 49 in Chest - 805070-00610 XL456000048

Description
The 3M chemical-resistant coverall is made of polyethylene/polypro pylene, is packaged 1 per bag, 20 bags per box, comes in white and meets 16 CFR 1610 Class 1, ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, ASTM F 1670 standards. Proper sizing is important when buying this product. The size for this product is 2XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Biohazard Protection, Radioactive Particle Protection, Splash Protection. Some products are single use while others are reusable. This particular chemical-resistant coveralls is disposable.
Description
The 3M chemical-resistant coverall is made of polyethylene/polypro pylene, is packaged 1 per bag, 20 bags per box, comes in white and meets 16 CFR 1610 Class 1, ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, ASTM F 1670 standards. Proper sizing is important when buying this product. The size for this product is 2XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Biohazard Protection, Radioactive Particle Protection, Splash Protection. Some products are single use while others are reusable. This particular chemical-resistant coveralls is disposable.

Suppliers

Company
Product
Description
Supplier Links
3M 4565 White 2XL Polyethylene/Polypropylene Disposable Chemical-Resistant Coveralls - Fits 45 to 49 in Chest - 805070-00610 - 805070-00610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4565 White 2XL Polyethylene/Polypropylene Disposable Chemical-Resistant Coveralls - Fits 45 to 49 in Chest - 805070-00610
805070-00610
3M 4565 White 2XL Polyethylene/Polypropylene Disposable Chemical-Resistant Coveralls - Fits 45 to 49 in Chest - 805070-00610 805070-00610
The 3M chemical-resistant coverall is made of polyethylene/polypro pylene, is packaged 1 per bag, 20 bags per box, comes in white and meets 16 CFR 1610 Class 1, ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, ASTM F 1670 standards. Proper sizing is important when buying this product. The size for this product is 2XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Biohazard Protection, Radioactive Particle Protection, Splash Protection. Some products are single use while others are reusable. This particular chemical-resistant coveralls is disposable.

The 3M chemical-resistant coverall is made of polyethylene/polypropylene, is packaged 1 per bag, 20 bags per box, comes in white and meets 16 CFR 1610 Class 1, ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, ASTM F 1670 standards. Proper sizing is important when buying this product. The size for this product is 2XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Biohazard Protection, Radioactive Particle Protection, Splash Protection. Some products are single use while others are reusable. This particular chemical-resistant coveralls is disposable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 805070-00610
Product Name 3M 4565 White 2XL Polyethylene/Polypropylene Disposable Chemical-Resistant Coveralls - Fits 45 to 49 in Chest - 805070-00610
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Gloves - 0358-13L - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Lycra (Panel)
View Details