3M 3M 9725 Conductive Tape - 1050 mm Width x 50 mm Length - 2.2 mil Thick - Electrically Conductive - 52829 XH003843477

Description
3M 9725 conductive tape comes in a 1050 mm width, 50 mm length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2.2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).
Description
3M 9725 conductive tape comes in a 1050 mm width, 50 mm length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2.2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Suppliers

Company
Product
Description
Supplier Links
3M 9725 Conductive Tape - 1050 mm Width x 50 mm Length - 2.2 mil Thick - Electrically Conductive - 52829 - 051115-52829 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9725 Conductive Tape - 1050 mm Width x 50 mm Length - 2.2 mil Thick - Electrically Conductive - 52829
051115-52829
3M 9725 Conductive Tape - 1050 mm Width x 50 mm Length - 2.2 mil Thick - Electrically Conductive - 52829 051115-52829
3M 9725 conductive tape comes in a 1050 mm width, 50 mm length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2.2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).

3M 9725 conductive tape comes in a 1050 mm width, 50 mm length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2.2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-52829
Product Name 3M 9725 Conductive Tape - 1050 mm Width x 50 mm Length - 2.2 mil Thick - Electrically Conductive - 52829
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
View Details