3M 3M 9760 Conductive Tape - 100 mm Width x 10 m Length - 2.2 mil Thick - Electrically Conductive - 52447 XB003833307

Description
3M 9760 conductive tape comes in a 100 mm width, 10 m length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2.2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.
Description
3M 9760 conductive tape comes in a 100 mm width, 10 m length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2.2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Suppliers

Company
Product
Description
Supplier Links
3M 9760 Conductive Tape - 100 mm Width x 10 m Length - 2.2 mil Thick - Electrically Conductive - 52447 - 051115-52447 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9760 Conductive Tape - 100 mm Width x 10 m Length - 2.2 mil Thick - Electrically Conductive - 52447
051115-52447
3M 9760 Conductive Tape - 100 mm Width x 10 m Length - 2.2 mil Thick - Electrically Conductive - 52447 051115-52447
3M 9760 conductive tape comes in a 100 mm width, 10 m length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2.2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

3M 9760 conductive tape comes in a 100 mm width, 10 m length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2.2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-52447
Product Name 3M 9760 Conductive Tape - 100 mm Width x 10 m Length - 2.2 mil Thick - Electrically Conductive - 52447
Type Electrical
Unlock Full Specs
to access all available technical data