3M 80611427842 X-7001 Double Coated Copper Fabric Tape Ac 3/4 X 10.9 Yds 3M X-7001

Description
80611427842 X-7001 DOUBLE COATED COPPER FABRIC TAPE AC 3/4" X 10.9 YDS
Description
80611427842 X-7001 DOUBLE COATED COPPER FABRIC TAPE AC 3/4" X 10.9 YDS

Suppliers

Company
Product
Description
Supplier Links
80611427842 X-7001 Double Coated Copper Fabric Tape Ac 3/4 X 10.9 Yds 3M - 91R0417 - Newark, An Avnet Company
Chicago, IL, United States
80611427842 X-7001 Double Coated Copper Fabric Tape Ac 3/4 X 10.9 Yds 3M
91R0417
80611427842 X-7001 Double Coated Copper Fabric Tape Ac 3/4 X 10.9 Yds 3M 91R0417
80611427842 X-7001 DOUBLE COATED COPPER FABRIC TAPE AC 3/4" X 10.9 YDS

80611427842 X-7001 DOUBLE COATED COPPER FABRIC TAPE AC 3/4" X 10.9 YDS

Supplier's Site
3M X-7001 Conductive Tape - 3/4 in Width x 10.9 yd Length - 5 mil Thick - Electrically Conductive - 56196 - 051128-56196 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M X-7001 Conductive Tape - 3/4 in Width x 10.9 yd Length - 5 mil Thick - Electrically Conductive - 56196
051128-56196
3M X-7001 Conductive Tape - 3/4 in Width x 10.9 yd Length - 5 mil Thick - Electrically Conductive - 56196 051128-56196
3M X-7001 conductive tape comes in a 3/4 in width, 10.9 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness.

3M X-7001 conductive tape comes in a 3/4 in width, 10.9 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 5 mil thickness.

Buy Now
3M X-7001 Conductive Tape - 1 in Width x 10.9 yd Length - 4.3 mil Thick - Electrically Conductive - 56186 - 051128-56186 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M X-7001 Conductive Tape - 1 in Width x 10.9 yd Length - 4.3 mil Thick - Electrically Conductive - 56186
051128-56186
3M X-7001 Conductive Tape - 1 in Width x 10.9 yd Length - 4.3 mil Thick - Electrically Conductive - 56186 051128-56186
3M X-7001 conductive tape comes in a 1 in width, 10.9 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 4.3 mil thickness.

3M X-7001 conductive tape comes in a 1 in width, 10.9 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 4.3 mil thickness.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 91R0417 051128-56196 051128-56186
Product Name 80611427842 X-7001 Double Coated Copper Fabric Tape Ac 3/4 X 10.9 Yds 3M 3M X-7001 Conductive Tape - 3/4 in Width x 10.9 yd Length - 5 mil Thick - Electrically Conductive - 56196 3M X-7001 Conductive Tape - 1 in Width x 10.9 yd Length - 4.3 mil Thick - Electrically Conductive - 56186
Type Double- Sided Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.4724 inches (12 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
Automotive Cable Fixation Tape - 50103 - Budnick Converting, Inc.
Specs
Type Cable; Adhesive
Backing Material Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details