3M 3M 5515S-20 Conductive Pad - 400 mm Width x 20 m Length - 0.2 mm Thick - Thermally Conductive - 52781 WX300920443

Description
3M 5515S-20 conductive pad comes in a 400 mm width, 20 m length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +302 F to +320 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2.7 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 0.2 mm thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.
Description
3M 5515S-20 conductive pad comes in a 400 mm width, 20 m length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +302 F to +320 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2.7 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 0.2 mm thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Suppliers

Company
Product
Description
Supplier Links
3M 5515S-20 Conductive Pad - 400 mm Width x 20 m Length - 0.2 mm Thick - Thermally Conductive - 52781 - 051115-52781 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5515S-20 Conductive Pad - 400 mm Width x 20 m Length - 0.2 mm Thick - Thermally Conductive - 52781
051115-52781
3M 5515S-20 Conductive Pad - 400 mm Width x 20 m Length - 0.2 mm Thick - Thermally Conductive - 52781 051115-52781
3M 5515S-20 conductive pad comes in a 400 mm width, 20 m length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +302 F to +320 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2.7 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 0.2 mm thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

3M 5515S-20 conductive pad comes in a 400 mm width, 20 m length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +302 F to +320 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2.7 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 0.2 mm thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-52781
Product Name 3M 5515S-20 Conductive Pad - 400 mm Width x 20 m Length - 0.2 mm Thick - Thermally Conductive - 52781
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 8772481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Brown
Width 0.9449 inches (24 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
View Details