3M 3M 9876-15 Conductive Tape - Thermally Conductive - 52651 WX300918702

Description
3M 9876-15 conductive tape is packaged 1 per case. Can be used in the following temperature range: +21 C to +38 C. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive.
Description
3M 9876-15 conductive tape is packaged 1 per case. Can be used in the following temperature range: +21 C to +38 C. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive.

Suppliers

Company
Product
Description
Supplier Links
3M 9876-15 Conductive Tape - Thermally Conductive - 52651 - 051115-52651 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9876-15 Conductive Tape - Thermally Conductive - 52651
051115-52651
3M 9876-15 Conductive Tape - Thermally Conductive - 52651 051115-52651
3M 9876-15 conductive tape is packaged 1 per case. Can be used in the following temperature range: +21 C to +38 C. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive.

3M 9876-15 conductive tape is packaged 1 per case. Can be used in the following temperature range: +21 C to +38 C. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-52651
Product Name 3M 9876-15 Conductive Tape - Thermally Conductive - 52651
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 603196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Grey
Backing Material Polyvinyl Chloride Film
Width 0.7480 inches (19 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details