3M 3M 9723 Conductive Tape - 100 mm Width x 10 m Length - 0.06 mm Thick - Electrically Conductive - 52489 WX300916748

Description
3M 9723 conductive tape comes in a 100 mm width, 10 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +60 F to +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.06 mm thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.
Description
3M 9723 conductive tape comes in a 100 mm width, 10 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +60 F to +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.06 mm thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Suppliers

Company
Product
Description
Supplier Links
3M 9723 Conductive Tape - 100 mm Width x 10 m Length - 0.06 mm Thick - Electrically Conductive - 52489 - 051115-52489 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9723 Conductive Tape - 100 mm Width x 10 m Length - 0.06 mm Thick - Electrically Conductive - 52489
051115-52489
3M 9723 Conductive Tape - 100 mm Width x 10 m Length - 0.06 mm Thick - Electrically Conductive - 52489 051115-52489
3M 9723 conductive tape comes in a 100 mm width, 10 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +60 F to +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.06 mm thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

3M 9723 conductive tape comes in a 100 mm width, 10 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +60 F to +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.06 mm thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-52489
Product Name 3M 9723 Conductive Tape - 100 mm Width x 10 m Length - 0.06 mm Thick - Electrically Conductive - 52489
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 4439812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear
Width 0.7087 inches (18 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details