3M 3M 5519 Conductive Pad - 210 mm Width x 155 mm Length - 60 mil Thick - Thermally Conductive - 24084 WX300909644

Description
3M 5519 conductive pad comes in a 210 mm width, 155 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: +302 F to +320 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 4.9 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.
Description
3M 5519 conductive pad comes in a 210 mm width, 155 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: +302 F to +320 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 4.9 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Suppliers

Company
Product
Description
Supplier Links
3M 5519 Conductive Pad - 210 mm Width x 155 mm Length - 60 mil Thick - Thermally Conductive - 24084 - 051115-24084 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5519 Conductive Pad - 210 mm Width x 155 mm Length - 60 mil Thick - Thermally Conductive - 24084
051115-24084
3M 5519 Conductive Pad - 210 mm Width x 155 mm Length - 60 mil Thick - Thermally Conductive - 24084 051115-24084
3M 5519 conductive pad comes in a 210 mm width, 155 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: +302 F to +320 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 4.9 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

3M 5519 conductive pad comes in a 210 mm width, 155 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: +302 F to +320 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 4.9 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-24084
Product Name 3M 5519 Conductive Pad - 210 mm Width x 155 mm Length - 60 mil Thick - Thermally Conductive - 24084
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Vinyl Electrical Tape - 33 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Polyvinyl Chloride; Plastic / Polymer
Adhesive PVC - Polyvinylchloride
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details