3M 5519 conductive pad comes in a 210 mm width, 155 mm length, uses a silicone adhesive and is packaged 80 per case. Can be used in the following temperature range: +302 F to +320 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 4.9 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 20 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 051115-24082 |
| Product Name | 3M 5519 Conductive Pad - 210 mm Width x 155 mm Length - 20 mil Thick - Thermally Conductive - 24082 |
| Type | Electrical |