3M 3M 5516 Conductive Pad - 320 mm Width x 230 mm Length - 40 mil Thick - Thermally Conductive - 24075 WX300909552

Description
3M 5516 conductive pad comes in a 320 mm width, 230 mm length, uses a silicone adhesive and is packaged 40 per case. Can be used in the following temperature range: +302 F to +320 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 40 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.
Description
3M 5516 conductive pad comes in a 320 mm width, 230 mm length, uses a silicone adhesive and is packaged 40 per case. Can be used in the following temperature range: +302 F to +320 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 40 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Suppliers

Company
Product
Description
Supplier Links
3M 5516 Conductive Pad - 320 mm Width x 230 mm Length - 40 mil Thick - Thermally Conductive - 24075 - 051115-24075 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5516 Conductive Pad - 320 mm Width x 230 mm Length - 40 mil Thick - Thermally Conductive - 24075
051115-24075
3M 5516 Conductive Pad - 320 mm Width x 230 mm Length - 40 mil Thick - Thermally Conductive - 24075 051115-24075
3M 5516 conductive pad comes in a 320 mm width, 230 mm length, uses a silicone adhesive and is packaged 40 per case. Can be used in the following temperature range: +302 F to +320 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 40 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

3M 5516 conductive pad comes in a 320 mm width, 230 mm length, uses a silicone adhesive and is packaged 40 per case. Can be used in the following temperature range: +302 F to +320 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 40 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-24075
Product Name 3M 5516 Conductive Pad - 320 mm Width x 230 mm Length - 40 mil Thick - Thermally Conductive - 24075
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 2205880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical; Adhesive
Color Black
Backing Material Polyvinyl Chloride; Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heavy Duty Electrical Tape - 823 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details