3M 3M 5595 Gray Conductive Pad - 210 mm Width x 300 mm Length - 60 mil Thick - Thermally Conductive - 57023 WX300902268

Description
3M 5595 gray conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.6 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).
Description
3M 5595 gray conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.6 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Suppliers

Company
Product
Description
Supplier Links
3M 5595 Gray Conductive Pad - 210 mm Width x 300 mm Length - 60 mil Thick - Thermally Conductive - 57023 - 048011-57023 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5595 Gray Conductive Pad - 210 mm Width x 300 mm Length - 60 mil Thick - Thermally Conductive - 57023
048011-57023
3M 5595 Gray Conductive Pad - 210 mm Width x 300 mm Length - 60 mil Thick - Thermally Conductive - 57023 048011-57023
3M 5595 gray conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.6 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).

3M 5595 gray conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.6 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 048011-57023
Product Name 3M 5595 Gray Conductive Pad - 210 mm Width x 300 mm Length - 60 mil Thick - Thermally Conductive - 57023
Type Electrical
Color Gray
Adhesive Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 603178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Blue
Backing Material Polyvinyl Chloride Film
Width 0.7480 inches (19 mm)
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details