3M 3M 5592 White Conductive Pad - 210 mm Width x 300 mm Length - 80 mil Thick - Thermally Conductive - 57017 WX300902177

Description
3M 5592 white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 20 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 80 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).
Description
3M 5592 white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 20 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 80 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Suppliers

Company
Product
Description
Supplier Links
3M 5592 White Conductive Pad - 210 mm Width x 300 mm Length - 80 mil Thick - Thermally Conductive - 57017 - 048011-57017 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5592 White Conductive Pad - 210 mm Width x 300 mm Length - 80 mil Thick - Thermally Conductive - 57017
048011-57017
3M 5592 White Conductive Pad - 210 mm Width x 300 mm Length - 80 mil Thick - Thermally Conductive - 57017 048011-57017
3M 5592 white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 20 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 80 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).

3M 5592 white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 20 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 80 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 048011-57017
Product Name 3M 5592 White Conductive Pad - 210 mm Width x 300 mm Length - 80 mil Thick - Thermally Conductive - 57017
Type Electrical
Color White
Adhesive Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
ESD Tapes - 4439834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 1.89 inches (48 mm)
View Details
4 Mil Double Sided Electrically Conductive Tape - 60274 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Double- Sided
Adhesive Proprietary
Thickness 0.0039 inches (0.1001 mm)
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Backing Material Conductive PE; Plastic / Polymer
Width 0.1575 to 2.36 inches (4 to 60 mm)
View Details