3M 3M 5592 White Conductive Pad - 210 mm Width x 300 mm Length - 40 mil Thick - Thermally Conductive - 57016 WX300902169

Description
3M 5592 white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 40 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).
Description
3M 5592 white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 40 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Suppliers

Company
Product
Description
Supplier Links
3M 5592 White Conductive Pad - 210 mm Width x 300 mm Length - 40 mil Thick - Thermally Conductive - 57016 - 048011-57016 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5592 White Conductive Pad - 210 mm Width x 300 mm Length - 40 mil Thick - Thermally Conductive - 57016
048011-57016
3M 5592 White Conductive Pad - 210 mm Width x 300 mm Length - 40 mil Thick - Thermally Conductive - 57016 048011-57016
3M 5592 white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 40 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).

3M 5592 white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 40 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 048011-57016
Product Name 3M 5592 White Conductive Pad - 210 mm Width x 300 mm Length - 40 mil Thick - Thermally Conductive - 57016
Type Electrical
Color White
Adhesive Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester Film Electrical Insulating Tape - DWRAP - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
View Details
Electrical Tapes - 603179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Polyimide; Plastic / Polymer
View Details