3M 3M 5592S White Conductive Pad - 210 mm Width x 300 mm Length - 60 mil Thick - Thermally Conductive - 57020 WX300902110

Description
3M 5592S white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).
Description
3M 5592S white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Suppliers

Company
Product
Description
Supplier Links
3M 5592S White Conductive Pad - 210 mm Width x 300 mm Length - 60 mil Thick - Thermally Conductive - 57020 - 048011-57020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5592S White Conductive Pad - 210 mm Width x 300 mm Length - 60 mil Thick - Thermally Conductive - 57020
048011-57020
3M 5592S White Conductive Pad - 210 mm Width x 300 mm Length - 60 mil Thick - Thermally Conductive - 57020 048011-57020
3M 5592S white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).

3M 5592S white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -76 F to +257 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 048011-57020
Product Name 3M 5592S White Conductive Pad - 210 mm Width x 300 mm Length - 60 mil Thick - Thermally Conductive - 57020
Type Electrical
Color White
Adhesive Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Backing Material Polyvinyl Chloride Film
Adhesive Rubber
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details