3M 3M 5591S White Conductive Pad - 210 mm Width x 300 mm Length - 2.5 mm Thick - Thermally Conductive - 56830 WX300901260

Description
3M 5591S white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 15 rolls per case. Can be used in the following temperature range: -76 F to +284 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 2.5 mm thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.
Description
3M 5591S white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 15 rolls per case. Can be used in the following temperature range: -76 F to +284 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 2.5 mm thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Suppliers

Company
Product
Description
Supplier Links
3M 5591S White Conductive Pad - 210 mm Width x 300 mm Length - 2.5 mm Thick - Thermally Conductive - 56830 - 048011-56830 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5591S White Conductive Pad - 210 mm Width x 300 mm Length - 2.5 mm Thick - Thermally Conductive - 56830
048011-56830
3M 5591S White Conductive Pad - 210 mm Width x 300 mm Length - 2.5 mm Thick - Thermally Conductive - 56830 048011-56830
3M 5591S white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 15 rolls per case. Can be used in the following temperature range: -76 F to +284 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 2.5 mm thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

3M 5591S white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 15 rolls per case. Can be used in the following temperature range: -76 F to +284 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 2.5 mm thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 048011-56830
Product Name 3M 5591S White Conductive Pad - 210 mm Width x 300 mm Length - 2.5 mm Thick - Thermally Conductive - 56830
Type Electrical
Color White
Adhesive Silicone; Silicone
Unlock Full Specs
to access all available technical data