3M 5591S white conductive pad comes in a 210 mm width, 300 mm length, uses a silicone adhesive and is packaged 40 per case. Can be used in the following temperature range: -76 F to +284 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 40 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 048011-57013 |
| Product Name | 3M 5591S White Conductive Pad - 210 mm Width x 300 mm Length - 40 mil Thick - Thermally Conductive - 57013 |
| Type | Electrical |
| Color | White |
| Adhesive | Silicone; Silicone |