3M 5574 conductive pad comes in a 600 mm width, 40 m length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 1.5 W/mK. This product is a single-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 0.5 mm thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 94 V0.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 051115-52877 |
| Product Name | 3M 5574 Conductive Pad - 600 mm Width x 40 m Length - 0.5 mm Thick - Thermally Conductive - 52877 |
| Type | Electrical |