3M 3M 8904-02 White Conductive Tape - 600 mm Width x 40 m Length - 0.2 mm Thick - Thermally Conductive - 52776 WT600907362

Description
3M 8904-02 white conductive tape comes in a 600 mm width, 40 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +176 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 1.5 W/mK. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.2 mm thickness. This conductive tape meets the following standards: UL 94.
Description
3M 8904-02 white conductive tape comes in a 600 mm width, 40 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +176 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 1.5 W/mK. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.2 mm thickness. This conductive tape meets the following standards: UL 94.

Suppliers

Company
Product
Description
Supplier Links
3M 8904-02 White Conductive Tape - 600 mm Width x 40 m Length - 0.2 mm Thick - Thermally Conductive - 52776 - 051115-52776 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8904-02 White Conductive Tape - 600 mm Width x 40 m Length - 0.2 mm Thick - Thermally Conductive - 52776
051115-52776
3M 8904-02 White Conductive Tape - 600 mm Width x 40 m Length - 0.2 mm Thick - Thermally Conductive - 52776 051115-52776
3M 8904-02 white conductive tape comes in a 600 mm width, 40 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +176 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 1.5 W/mK. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.2 mm thickness. This conductive tape meets the following standards: UL 94.

3M 8904-02 white conductive tape comes in a 600 mm width, 40 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +176 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 1.5 W/mK. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.2 mm thickness. This conductive tape meets the following standards: UL 94.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-52776
Product Name 3M 8904-02 White Conductive Tape - 600 mm Width x 40 m Length - 0.2 mm Thick - Thermally Conductive - 52776
Type Electrical
Color White
Adhesive Acrylic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Polyethylene Terephthalate
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details