3M 3M 5571-10 Conductive Pad - 300 mm Width x 20 m Length - 1 mm Thick - Thermally Conductive - 52773 WT300955786

Description
3M 5571-10 conductive pad comes in a 300 mm width, 20 m length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2 W/mK. This product is a single-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 1 mm thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 94 V0.
Description
3M 5571-10 conductive pad comes in a 300 mm width, 20 m length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2 W/mK. This product is a single-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 1 mm thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 94 V0.

Suppliers

Company
Product
Description
Supplier Links
3M 5571-10 Conductive Pad - 300 mm Width x 20 m Length - 1 mm Thick - Thermally Conductive - 52773 - 051115-52773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5571-10 Conductive Pad - 300 mm Width x 20 m Length - 1 mm Thick - Thermally Conductive - 52773
051115-52773
3M 5571-10 Conductive Pad - 300 mm Width x 20 m Length - 1 mm Thick - Thermally Conductive - 52773 051115-52773
3M 5571-10 conductive pad comes in a 300 mm width, 20 m length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2 W/mK. This product is a single-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 1 mm thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 94 V0.

3M 5571-10 conductive pad comes in a 300 mm width, 20 m length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2 W/mK. This product is a single-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 1 mm thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 94 V0.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-52773
Product Name 3M 5571-10 Conductive Pad - 300 mm Width x 20 m Length - 1 mm Thick - Thermally Conductive - 52773
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
ESD Tapes - 4439828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details