3M Electronics and Energy Business Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 30; Black VFP876 3/16 6"

Description
2 to 1 Shrink Ratio, 2100 PSI Tensile Strength, VFP-876 Tubing Very Flexible Polyolefin VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227. 3 M™ VFP-876 is the most flexible of heat-shrinkable, polyolefin tubings. VFP-876 Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage
Description
2 to 1 Shrink Ratio, 2100 PSI Tensile Strength, VFP-876 Tubing Very Flexible Polyolefin VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227. 3 M™ VFP-876 is the most flexible of heat-shrinkable, polyolefin tubings. VFP-876 Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 30; Black - 70113543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 30; Black
70113543
Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 30; Black 70113543
2 to 1 Shrink Ratio, 2100 PSI Tensile Strength, VFP-876 Tubing Very Flexible Polyolefin VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227. 3 M™ VFP-876 is the most flexible of heat-shrinkable, polyolefin tubings. VFP-876 Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage

2 to 1 Shrink Ratio, 2100 PSI Tensile Strength, VFP-876 Tubing Very Flexible Polyolefin
VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227.
3 M™ VFP-876 is the most flexible of heat-shrinkable, polyolefin tubings. VFP-876 Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113543
Product Name Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 30; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
3.8125 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-24x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Heat Shrink Tubing - 2345947 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.0630 inch (1.6 mm)
Length 47.24 inch (1200 mm)
View Details