3M Electronics and Energy Business Tubing, Heat Shrink; 1/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 26; Black VFP876 1/4 6"

Description
2 to 1 Shrink Ratio, 2100 PSI Tensile Strength, VFP-876 Tubing Very Flexible Polyolefin VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227. 3 M™ VFP-876 is the most flexible of heat-shrinkable, polyolefin tubings. VFP-876 Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage
Description
2 to 1 Shrink Ratio, 2100 PSI Tensile Strength, VFP-876 Tubing Very Flexible Polyolefin VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227. 3 M™ VFP-876 is the most flexible of heat-shrinkable, polyolefin tubings. VFP-876 Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 1/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 26; Black - 70113545 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 1/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 26; Black
70113545
Tubing, Heat Shrink; 1/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 26; Black 70113545
2 to 1 Shrink Ratio, 2100 PSI Tensile Strength, VFP-876 Tubing Very Flexible Polyolefin VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227. 3 M™ VFP-876 is the most flexible of heat-shrinkable, polyolefin tubings. VFP-876 Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage

2 to 1 Shrink Ratio, 2100 PSI Tensile Strength, VFP-876 Tubing Very Flexible Polyolefin
VFP-876 offers the same physical, electrical, and chemical properties as FP-301 with two additional features: 100°C shrink temperature (versus 121°C) to minimize damage on temperature sensitive components, and extra flexibility for insulating flexible wire bundles. Meets MIL-R-46846 Type V. Black only. UL E39100, CSA LR38227.
3 M™ VFP-876 is the most flexible of heat-shrinkable, polyolefin tubings. VFP-876 Tubing has been engineered to offer a low shrink temperature of 100°C (212°F). This allows the tubing to shrink rapidly, thereby minimizing heat exposure and possible damage

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113545
Product Name Tubing, Heat Shrink; 1/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 26; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 2.13 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0544 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.13 inch (54.1 mm)
View Details
Heat Shrink Tubing - 2269088 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 7.09 inch (180 mm)
View Details