Tubing, Heat Shrink; 3/4 in. ID; 2:1 Shrink; 6 in. lengths; Pack of 14; Black Product overview: VFP-876-3/4-BLACK from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Tubing, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 483-VFP-876-3/4-BLAC
Manufacturer: 3M
Win Source Part Number: 766146-VFP-876-3/4-B
Series: VFP-876
Type: Tubing, Flexible
Color: Black
Operating Temperature Range: -55°C ~ 135°C
Features: Corrosion Resistant, Flame Retardant, Self Extinguishing
Length: 0.500' (152.40mm, 6.00")
Material: Polyolefin (PO)
Part Status: Obsolete(EOL)
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.750" (19.05mm)
Inner Diameter - Recovered: 0.375" (9.53mm)
Recovered Wall Thickness: 0.030" (0.76mm)
Shrink Temperature: 100°C
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 483-VFP-876-3/4-BLACK | 766146-VFP-876-3/4-BLACK |
| Product Name | Cable Assembly | Heat Shrink Tubing - VFP-876-3/4-BLACK |
| Cable Length | 7 ft (21.34 dm) |