3M 3M 8422 Black Splicing & Core Starting Tape - 1/2 in Width x 360 yd Length - 2.5 mil Thick - 01374 UU006384646

Description
3M 8422 black splicing & core starting tape comes in a 1/2 in width, 360 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.
Description
3M 8422 black splicing & core starting tape comes in a 1/2 in width, 360 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8422 Black Splicing & Core Starting Tape - 1/2 in Width x 360 yd Length - 2.5 mil Thick - 01374 - 054180-01374 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8422 Black Splicing & Core Starting Tape - 1/2 in Width x 360 yd Length - 2.5 mil Thick - 01374
054180-01374
3M 8422 Black Splicing & Core Starting Tape - 1/2 in Width x 360 yd Length - 2.5 mil Thick - 01374 054180-01374
3M 8422 black splicing & core starting tape comes in a 1/2 in width, 360 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

3M 8422 black splicing & core starting tape comes in a 1/2 in width, 360 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 054180-01374
Product Name 3M 8422 Black Splicing & Core Starting Tape - 1/2 in Width x 360 yd Length - 2.5 mil Thick - 01374
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details