3M 3M 850 Red Splicing & Core Starting Tape - 8 in Width x 360 yd Length - 1.9 mil Thick - 98641 UU004234116

Description
3M 850 red splicing & core starting tape comes in a 8 in width, 360 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.
Description
3M 850 red splicing & core starting tape comes in a 8 in width, 360 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 850 Red Splicing & Core Starting Tape - 8 in Width x 360 yd Length - 1.9 mil Thick - 98641 - 076308-98641 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 850 Red Splicing & Core Starting Tape - 8 in Width x 360 yd Length - 1.9 mil Thick - 98641
076308-98641
3M 850 Red Splicing & Core Starting Tape - 8 in Width x 360 yd Length - 1.9 mil Thick - 98641 076308-98641
3M 850 red splicing & core starting tape comes in a 8 in width, 360 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

3M 850 red splicing & core starting tape comes in a 8 in width, 360 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98641
Product Name 3M 850 Red Splicing & Core Starting Tape - 8 in Width x 360 yd Length - 1.9 mil Thick - 98641
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details