"132 (110 + 22 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
CONN RECEPT 132POS 2MM PRESS-FIT
CONN RECEPT 132POS 2MM PRESS-FIT
Stacking Board Connector, UHM Series, Receptacle, 2 mm, 110, Press Fit, Gold Plated Contacts
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UHM-S110B3-5AP1-KR-ND | UHM-S110B3-5AP1-KR | UHM-S110B3-5AP1-KR | 62R0716 |
| Product Name | Hard Metric, Standard | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Stacking Board Connector, Uhm Series, Receptacle, 2 Mm, 110, Press Fit, Gold Plated Contacts 3M |
| Connector Type | CompactPCI; Receptacle, Female Sockets | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Contact Pitch | 2.01 mm (0.0790 inch) |