Win Source Part Number: 1339354-UHM-S110A3-5
Category: Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
Series: UHM
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Features: Upper and Lower Shield
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: A 22
Standard Package: 100
Connector Usage: CompactPCI
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: UHM-S110
Product Status: Obsolete
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
CONN RECEPT 110POS 2MM PRESS-FIT
Card Edge & Backplane Connector, Backplane, Receptacle, 110, 2 mm, Press Fit
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1339354-UHM-S110A3-5AP1-KR | UHM-S110A3-5AP1-KR-ND | UHM-S110A3-5AP1-KR | 62R0712 |
| Product Name | Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Card Edge & Backplane Connector, Backplane, Receptacle, 110, 2 Mm, Press Fit 3M |
| Termination | Press-Fit | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Current Rating | 1.0 amps | |||
| Connector Type | CompactPCI; Receptacle, Female Sockets | Card Edge Connector |