3M Ratchet Hand Tool, 22-10Awg Terminal; Crimp Tool Type 3M TR-490 CAL

Description
RATCHET HAND TOOL, 22-10AWG TERMINAL; Crimp Tool Type:Ratchet; For Use With:22-10 AWG Insulated & Non-Insulated Terminals & Connectors; Product Range:Scotchlok Series RoHS Compliant: NA
Description
RATCHET HAND TOOL, 22-10AWG TERMINAL; Crimp Tool Type:Ratchet; For Use With:22-10 AWG Insulated & Non-Insulated Terminals & Connectors; Product Range:Scotchlok Series RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Ratchet Hand Tool, 22-10 AWG Terminal; Crimp Tool Type 3M is designed for crimping both insulated and non-insulated terminals and connectors ranging from 22 to 10 AWG (0.35 to 6.0 mm¬=). It features color-coded crimping dies for different wire sizes: red for 22,Äì18 AWG, blue for 16,Äì14 AWG, and yellow for 12,Äì10 AWG. The tool employs a ratchet mechanism that ensures full closure of the handles for a proper crimp, and it includes a release lever for removing misplaced terminals. Constructed with hardened steel jaws and handles, the tool has a corrosion-resistant finish and weighs 0.8 lbs. It allows for field recalibration, ensuring consistent performance over time. The tool is compatible with UL Listed and CSA Certified terminals and connectors, making it suitable for various electrical applications.

Datasheet Summary
Powered by GS/AI

The Ratchet Hand Tool, 22-10 AWG Terminal; Crimp Tool Type 3M is designed for crimping both insulated and non-insulated terminals and connectors ranging from 22 to 10 AWG (0.35 to 6.0 mm¬=). It features color-coded crimping dies for different wire sizes: red for 22,Äì18 AWG, blue for 16,Äì14 AWG, and yellow for 12,Äì10 AWG. The tool employs a ratchet mechanism that ensures full closure of the handles for a proper crimp, and it includes a release lever for removing misplaced terminals. Constructed with hardened steel jaws and handles, the tool has a corrosion-resistant finish and weighs 0.8 lbs. It allows for field recalibration, ensuring consistent performance over time. The tool is compatible with UL Listed and CSA Certified terminals and connectors, making it suitable for various electrical applications.

Suppliers

Company
Product
Description
Supplier Links
Ratchet Hand Tool, 22-10Awg Terminal; Crimp Tool Type 3M - 08AC2425 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet Hand Tool, 22-10Awg Terminal; Crimp Tool Type 3M
08AC2425
Ratchet Hand Tool, 22-10Awg Terminal; Crimp Tool Type 3M 08AC2425
RATCHET HAND TOOL, 22-10AWG TERMINAL; Crimp Tool Type:Ratchet; For Use With:22-10 AWG Insulated & Non-Insulated Terminals & Connectors; Product Range:Scotchlok Series RoHS Compliant: NA

RATCHET HAND TOOL, 22-10AWG TERMINAL; Crimp Tool Type:Ratchet; For Use With:22-10 AWG Insulated & Non-Insulated Terminals & Connectors; Product Range:Scotchlok Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools
Product Number 08AC2425
Product Name Ratchet Hand Tool, 22-10Awg Terminal; Crimp Tool Type 3M
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT F 16 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
Stripping tool - 206-1132 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
E-clip Tool - Z80-300 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

Technology Hand Tools
View Details
1304G31 Crimp Locator for 1387G2 Pneumatic Tool - 1304G31 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers