3M Crimp Tool; Crimp Tool Type 3M TH550

Description
CRIMP TOOL; Crimp Tool Type:Hand; For Use With:3M Scotchlok 26-6AWG Crimp Terminals; Product Range:TH550 Series; Body Material:Steel; Height:4.2"; Length:9.5"; Width:6" RoHS Compliant: NA
Datasheet
Description
CRIMP TOOL; Crimp Tool Type:Hand; For Use With:3M Scotchlok 26-6AWG Crimp Terminals; Product Range:TH550 Series; Body Material:Steel; Height:4.2"; Length:9.5"; Width:6" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Tool; Crimp Tool Type 3M - 21M6994 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type 3M
21M6994
Crimp Tool; Crimp Tool Type 3M 21M6994
CRIMP TOOL; Crimp Tool Type:Hand; For Use With:3M Scotchlok 26-6AWG Crimp Terminals; Product Range:TH550 Series; Body Material:Steel; Height:4.2"; Length:9.5"; Width:6" RoHS Compliant: NA

CRIMP TOOL; Crimp Tool Type:Hand; For Use With:3M Scotchlok 26-6AWG Crimp Terminals; Product Range:TH550 Series; Body Material:Steel; Height:4.2"; Length:9.5"; Width:6" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools
Product Number 21M6994
Product Name Crimp Tool; Crimp Tool Type 3M
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimp Tool - 1345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Tool Type Crimper
View Details
2 suppliers
Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Tools - CRIMPIT F 6 EN - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers