Hand Crimper Tool Terminals
The most versatile heavy-duty tool 3M has ever offered. It is made of 1.40 inch (35,5 mm) high-strength, heat-treated carbon steel that is light weight without sacrificing it's strength. It handles a variety of terminal and conductor styles, including flags, closed-end connectors, crimp sleeves and standard parts, insulated and non insulated.
TOOLS, CRIMP; Crimp Tool Type:Hand; For Use With:26-6AWG Insulated & Non-insulated Terminals, Flags, Crimp Sleeves & Connectors; Product Range:TH-450 Series; Body Material:1/4" High-Strength, Heat-Treated Carbon Steel RoHS Compliant: NA
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | TH-450-ND | 70039947 | 19C8886 |
| Product Name | Crimpers, Applicators, Presses | Tool, Crimping; 13.2 in.; 8 in.; 4.7 in. | Tools, Crimp; Crimp Tool Type 3M |
| Tool Type | Crimper | Crimper | Crimper |
4.00mm Pitch High-Reliability Connector - Datamate Power