3M Crimpers, Applicators, Presses TH-440

Description
Hand Crimper Tool Terminals
Request a Quote Datasheet
Description
Hand Crimper Tool Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimpers, Applicators, Presses - 920099-R-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
920099-R-ND
Crimpers, Applicators, Presses 920099-R-ND
Hand Crimper Tool Terminals

Hand Crimper Tool Terminals

Buy Now Datasheet
Tool, Crimping; 10.7 in.; 8.7 in.; 4.9 in. - 70039946 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool, Crimping; 10.7 in.; 8.7 in.; 4.9 in.
70039946
Tool, Crimping; 10.7 in.; 8.7 in.; 4.9 in. 70039946
High carbon, heat-treated steel crimping tool that has a unique design that provides a high strength/weight ratio that crimps a broad range of 22-10 AWG terminals and connectors.

High carbon, heat-treated steel crimping tool that has a unique design that provides a high strength/weight ratio that crimps a broad range of 22-10 AWG terminals and connectors.

Supplier's Site
Crimp Tool, 22-10 Awg Contacts; Crimp Tool Type 3M - 90B2401 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, 22-10 Awg Contacts; Crimp Tool Type 3M
90B2401
Crimp Tool, 22-10 Awg Contacts; Crimp Tool Type 3M 90B2401
CRIMP TOOL, 22-10 AWG CONTACTS; Crimp Tool Type:Hand; For Use With:22-10AWG Insulated & Non-insulated Terminals & Connectors; Product Range:TH-440 Series; Body Material:Heat treated carbon steel; Colour:Red / Black RoHS Compliant: NA

CRIMP TOOL, 22-10 AWG CONTACTS; Crimp Tool Type:Hand; For Use With:22-10AWG Insulated & Non-insulated Terminals & Connectors; Product Range:TH-440 Series; Body Material:Heat treated carbon steel; Colour:Red / Black RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 920099-R-ND 70039946 90B2401
Product Name Crimpers, Applicators, Presses Tool, Crimping; 10.7 in.; 8.7 in.; 4.9 in. Crimp Tool, 22-10 Awg Contacts; Crimp Tool Type 3M
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimping Tool for Ferrules - 82033020 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details