3M Dual Lock Reclosable Fastener, Clear, 25.4Mm; Fastener Length Imperial 3M TB3560

Description
DUAL LOCK RECLOSABLE FASTENER, CLEAR, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Fastener Material:PO (Polyolefin) RoHS Compliant: Yes
Datasheet
Description
DUAL LOCK RECLOSABLE FASTENER, CLEAR, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Fastener Material:PO (Polyolefin) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Lock Reclosable Fastener, Clear, 25.4Mm; Fastener Length Imperial 3M - 63T8043 - Newark, An Avnet Company
Chicago, IL, United States
Dual Lock Reclosable Fastener, Clear, 25.4Mm; Fastener Length Imperial 3M
63T8043
Dual Lock Reclosable Fastener, Clear, 25.4Mm; Fastener Length Imperial 3M 63T8043
DUAL LOCK RECLOSABLE FASTENER, CLEAR, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Fastener Material:PO (Polyolefin) RoHS Compliant: Yes

DUAL LOCK RECLOSABLE FASTENER, CLEAR, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Fastener Material:PO (Polyolefin) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 63T8043
Product Name Dual Lock Reclosable Fastener, Clear, 25.4Mm; Fastener Length Imperial 3M
Materials PO (Polyolefin)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-7720: GATE HOOK AND EYES - 8-02062-52331-8 - Hardware House, LLC
Specs
Type Hook Fastener
View Details