3M Dual Lock Reclosable Fastener, Black, 25.4Mm; Fastener Length Imperial 3M TB3551/52

Description
DUAL LOCK RECLOSABLE FASTENER, BLACK, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PO (Polyolefin)
Datasheet
Description
DUAL LOCK RECLOSABLE FASTENER, BLACK, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PO (Polyolefin)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Lock Reclosable Fastener, Black, 25.4Mm; Fastener Length Imperial 3M - 63T8042 - Newark, An Avnet Company
Chicago, IL, United States
Dual Lock Reclosable Fastener, Black, 25.4Mm; Fastener Length Imperial 3M
63T8042
Dual Lock Reclosable Fastener, Black, 25.4Mm; Fastener Length Imperial 3M 63T8042
DUAL LOCK RECLOSABLE FASTENER, BLACK, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PO (Polyolefin)

DUAL LOCK RECLOSABLE FASTENER, BLACK, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PO (Polyolefin)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 63T8042
Product Name Dual Lock Reclosable Fastener, Black, 25.4Mm; Fastener Length Imperial 3M
Materials PO (Polyolefin)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details