3M Dual Lock Reclosable Fastener, Black, 25.4Mm; Fastener Length Imperial 3M TB3540

Description
DUAL LOCK RECLOSABLE FASTENER, BLACK, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PO (Polyolefin) RoHS Compliant: NA
Datasheet
Description
DUAL LOCK RECLOSABLE FASTENER, BLACK, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PO (Polyolefin) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Lock Reclosable Fastener, Black, 25.4Mm; Fastener Length Imperial 3M - 24T4975 - Newark, An Avnet Company
Chicago, IL, United States
Dual Lock Reclosable Fastener, Black, 25.4Mm; Fastener Length Imperial 3M
24T4975
Dual Lock Reclosable Fastener, Black, 25.4Mm; Fastener Length Imperial 3M 24T4975
DUAL LOCK RECLOSABLE FASTENER, BLACK, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PO (Polyolefin) RoHS Compliant: NA

DUAL LOCK RECLOSABLE FASTENER, BLACK, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PO (Polyolefin) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 24T4975
Product Name Dual Lock Reclosable Fastener, Black, 25.4Mm; Fastener Length Imperial 3M
Materials PO (Polyolefin)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details