3M Hook & Loop Fastener, White, 25.4Mm; Fastener Length Imperial 3M TB3506/TB3507

Description
HOOK & LOOP FASTENER, WHITE, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:PET (Polyester), PP (Polypropylene)RoHS Compliant: NA
Datasheet
Description
HOOK & LOOP FASTENER, WHITE, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:PET (Polyester), PP (Polypropylene)RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Fastener, White, 25.4Mm; Fastener Length Imperial 3M - 63T8037 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Fastener, White, 25.4Mm; Fastener Length Imperial 3M
63T8037
Hook & Loop Fastener, White, 25.4Mm; Fastener Length Imperial 3M 63T8037
HOOK & LOOP FASTENER, WHITE, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:PET (Polyester), PP (Polypropylene)RoHS Compliant: NA

HOOK & LOOP FASTENER, WHITE, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:PET (Polyester), PP (Polypropylene)RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 63T8037
Product Name Hook & Loop Fastener, White, 25.4Mm; Fastener Length Imperial 3M
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 8904180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details
914-0138: SMALL S HOOKS - 8-02062-53046-0 - Hardware House, LLC
Specs
Type Hook Fastener
View Details