3M Hook & Loop Fastener, Black, 25.4Mm; Fastener Length Imperial 3M TB3000 BLACK

Description
HOOK & LOOP FASTENER, BLACK, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:3.05m RoHS Compliant: NA
Datasheet
Description
HOOK & LOOP FASTENER, BLACK, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:3.05m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Fastener, Black, 25.4Mm; Fastener Length Imperial 3M - 63T8033 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Fastener, Black, 25.4Mm; Fastener Length Imperial 3M
63T8033
Hook & Loop Fastener, Black, 25.4Mm; Fastener Length Imperial 3M 63T8033
HOOK & LOOP FASTENER, BLACK, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:3.05m RoHS Compliant: NA

HOOK & LOOP FASTENER, BLACK, 25.4MM; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:3.05m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 63T8033
Product Name Hook & Loop Fastener, Black, 25.4Mm; Fastener Length Imperial 3M
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 22 mm (0.8661 inches)
View Details