3M 3M Scotch 88 Black Insulating Tape - 3/4 in Width x 36 yd Length - 8.5 mil Thick - Electrically Insulating - 10323 Super 88

Description
3M Scotch 88 black insulating tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: 0 F to +220 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 88 insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 20 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.
Description
3M Scotch 88 black insulating tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: 0 F to +220 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 88 insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 20 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 88 Black Insulating Tape - 3/4 in Width x 36 yd Length - 8.5 mil Thick - Electrically Insulating - 10323 - 054007-10323 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 88 Black Insulating Tape - 3/4 in Width x 36 yd Length - 8.5 mil Thick - Electrically Insulating - 10323
054007-10323
3M Scotch 88 Black Insulating Tape - 3/4 in Width x 36 yd Length - 8.5 mil Thick - Electrically Insulating - 10323 054007-10323
3M Scotch 88 black insulating tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: 0 F to +220 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 88 insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 20 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

3M Scotch 88 black insulating tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: 0 F to +220 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 88 insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 20 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Buy Now
3M Scotch 88 Black Insulating Tape - 2 in Width x 36 yd Length - 8.5 mil Thick - Electrically Insulating - 10356 - 054007-10356 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 88 Black Insulating Tape - 2 in Width x 36 yd Length - 8.5 mil Thick - Electrically Insulating - 10356
054007-10356
3M Scotch 88 Black Insulating Tape - 2 in Width x 36 yd Length - 8.5 mil Thick - Electrically Insulating - 10356 054007-10356
3M Scotch 88 black insulating tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: 0 F to +220 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 88 insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 20 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

3M Scotch 88 black insulating tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: 0 F to +220 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 88 insulating tape can be stretched 250 % for breaking. Provides a tensile strength of 20 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 054007-10323 054007-10356
Product Name 3M Scotch 88 Black Insulating Tape - 3/4 in Width x 36 yd Length - 8.5 mil Thick - Electrically Insulating - 10323 3M Scotch 88 Black Insulating Tape - 2 in Width x 36 yd Length - 8.5 mil Thick - Electrically Insulating - 10356
Type Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Polyimide; Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details