3M Tape, 20M X 38Mm, Pvc, Black; Adhesive Type 3M SUPER 88 5-PACK

Description
TAPE, 20M X 38MM, PVC, BLACK; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:65.6ft RoHS Compliant: Yes
Datasheet
Description
TAPE, 20M X 38MM, PVC, BLACK; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:65.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 20M X 38Mm, Pvc, Black; Adhesive Type 3M - 99Y9040 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 20M X 38Mm, Pvc, Black; Adhesive Type 3M
99Y9040
Tape, 20M X 38Mm, Pvc, Black; Adhesive Type 3M 99Y9040
TAPE, 20M X 38MM, PVC, BLACK; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:65.6ft RoHS Compliant: Yes

TAPE, 20M X 38MM, PVC, BLACK; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:65.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y9040
Product Name Tape, 20M X 38Mm, Pvc, Black; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
5 mil High Performance Acrylic Laminating Adhes. - 1905 PET - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0050 inches (0.1270 mm)
View Details
E-Z Peel™ Discs - EZ01187 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details