3M Electrical Insultape, Pvc, 32.9Mx38.1Mm; Tape Type 3M SUPER 88 38MM

Description
ELECTRICAL INSULTAPE, PVC, 32.9MX38.1MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: NA
Description
ELECTRICAL INSULTAPE, PVC, 32.9MX38.1MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Electrical Insultape, Pvc, 32.9Mx38.1Mm; Tape Type 3M - 31M6790 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insultape, Pvc, 32.9Mx38.1Mm; Tape Type 3M
31M6790
Electrical Insultape, Pvc, 32.9Mx38.1Mm; Tape Type 3M 31M6790
ELECTRICAL INSULTAPE, PVC, 32.9MX38.1MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: NA

ELECTRICAL INSULTAPE, PVC, 32.9MX38.1MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 31M6790
Product Name Electrical Insultape, Pvc, 32.9Mx38.1Mm; Tape Type 3M
Backing Material Sealing
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
View Details
Electrical Tapes - 4089502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Yellow
Backing Material Polyester; Polyester
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrically Conductive Adhesive Transfer Tape - 9732 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details