3M Electrical Insultape, Pvc, 32.9Mx25.4Mm; Tape Type 3M SUPER 88 25MM

Description
ELECTRICAL INSULTAPE, PVC, 32.9MX25.4MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: NA
Datasheet
Description
ELECTRICAL INSULTAPE, PVC, 32.9MX25.4MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insultape, Pvc, 32.9Mx25.4Mm; Tape Type 3M - 31M6789 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insultape, Pvc, 32.9Mx25.4Mm; Tape Type 3M
31M6789
Electrical Insultape, Pvc, 32.9Mx25.4Mm; Tape Type 3M 31M6789
ELECTRICAL INSULTAPE, PVC, 32.9MX25.4MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: NA

ELECTRICAL INSULTAPE, PVC, 32.9MX25.4MM; Tape Type:Sealing; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 31M6789
Product Name Electrical Insultape, Pvc, 32.9Mx25.4Mm; Tape Type 3M
Backing Material Sealing
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Premium Grade Vinyl Electrical Tape - 2307 - Budnick Converting, Inc.
Specs
Type Electrical
Backing Material Polyvinyl Chloride; Plastic / Polymer
Adhesive PVC - Polyvinylchloride
View Details
ESD Tapes - 8772497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details