3M 3M 20 White Insulating Tape - 3/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 69175 Super 20

Description
3M 20 white insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
Description
3M 20 white insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 20 White Insulating Tape - 3/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 69175 - 051138-69175 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 20 White Insulating Tape - 3/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 69175
051138-69175
3M 20 White Insulating Tape - 3/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 69175 051138-69175
3M 20 white insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M 20 white insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now
3M White Insulating Tape - 1 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 69176 - 051138-69176 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 1 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 69176
051138-69176
3M White Insulating Tape - 1 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 69176 051138-69176
3M white insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: +32 F to +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M white insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: +32 F to +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now
3M 20-1/2
Sunnyvale, CA, USA
3M 20-1/2""X60yd White Insulating Tape - 1/2 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 04862
054007-04862
3M 20-1/2""X60yd White Insulating Tape - 1/2 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 04862 054007-04862
3M 20-1/2""X60yd white insulating tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M 20-1/2""X60yd white insulating tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now
3M 20-3/8
Sunnyvale, CA, USA
3M 20-3/8""X60yd White Insulating Tape - 3/8 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 04881
054007-04881
3M 20-3/8""X60yd White Insulating Tape - 3/8 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 04881 054007-04881
3M 20-3/8""X60yd white insulating tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M 20-3/8""X60yd white insulating tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051138-69175 051138-69176 054007-04862 054007-04881
Product Name 3M 20 White Insulating Tape - 3/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 69175 3M White Insulating Tape - 1 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 69176 3M 20-1/2""X60yd White Insulating Tape - 1/2 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 04862 3M 20-3/8""X60yd White Insulating Tape - 3/8 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 04881
Type Electrical Electrical Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 468409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Polyimide film
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
View Details