3M 3M White Insulating Tape - 1/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 42719 Super 10

Description
3M white insulating tape comes in a 1/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
Description
3M white insulating tape comes in a 1/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M White Insulating Tape - 1/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 42719 - 051122-42719 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 1/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 42719
051122-42719
3M White Insulating Tape - 1/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 42719 051122-42719
3M white insulating tape comes in a 1/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M white insulating tape comes in a 1/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now
3M White Insulating Tape - 1 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43233 - 054007-43233 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 1 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43233
054007-43233
3M White Insulating Tape - 1 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43233 054007-43233
3M white insulating tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M white insulating tape comes in a 1 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now
3M White Insulating Tape - 3/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43231 - 054007-43231 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 3/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43231
054007-43231
3M White Insulating Tape - 3/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43231 054007-43231
3M white insulating tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M white insulating tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now
3M White Insulating Tape - 1/2 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43229 - 054007-43229 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 1/2 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43229
054007-43229
3M White Insulating Tape - 1/2 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43229 054007-43229
3M white insulating tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M white insulating tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now
3M White Insulating Tape - 3/8 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43228 - 054007-43228 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 3/8 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43228
054007-43228
3M White Insulating Tape - 3/8 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43228 054007-43228
3M white insulating tape comes in a 3/8 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M white insulating tape comes in a 3/8 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 45 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051122-42719 054007-43233 054007-43231 054007-43229 054007-43228
Product Name 3M White Insulating Tape - 1/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 42719 3M White Insulating Tape - 1 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43233 3M White Insulating Tape - 3/4 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43231 3M White Insulating Tape - 1/2 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43229 3M White Insulating Tape - 3/8 in Width x 60 yd Length - 5 mil Thick - Electrically Insulating - 43228
Type Electrical Electrical Electrical Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
View Details
Electrically Conductive Adhesive Transfer - U477 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 2.5 lbs/in (4.38 N/cm)
View Details
ESD Tapes - 1711612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Brown
Width 0.5000 inches (12.7 mm)
View Details