3M Connectors, Interconnects - Terminals - Spade Connectors SS-32-6

Description
Win Source Part Number: 1285139-SS-32-6 Category: Connectors, Interconnects>Termin als - Spade Connectors Series: Highland™ Features: Butted Seam Termination: Crimp Package: Bulk Wire Gauge: 14-16 AWG Standard Package: 1,000 Terminal Type: Spring, Snap Width - Outer Edges: 0.250" (6.35mm) Length - Overall: 0.680" (17.27mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.250" (6.35mm) Length - Termination: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 05400729971,3M157239 ,7100163846,SS-32-6, 80601397781,00054007 299714 Base Product Number: SS-32
Request a Quote Datasheet
Description
Win Source Part Number: 1285139-SS-32-6 Category: Connectors, Interconnects>Termin als - Spade Connectors Series: Highland™ Features: Butted Seam Termination: Crimp Package: Bulk Wire Gauge: 14-16 AWG Standard Package: 1,000 Terminal Type: Spring, Snap Width - Outer Edges: 0.250" (6.35mm) Length - Overall: 0.680" (17.27mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.250" (6.35mm) Length - Termination: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 05400729971,3M157239 ,7100163846,SS-32-6, 80601397781,00054007 299714 Base Product Number: SS-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Spade Connectors - 1285139-SS-32-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1285139-SS-32-6
Connectors, Interconnects - Terminals - Spade Connectors 1285139-SS-32-6
Win Source Part Number: 1285139-SS-32-6 Category: Connectors, Interconnects>Termin als - Spade Connectors Series: Highland™ Features: Butted Seam Termination: Crimp Package: Bulk Wire Gauge: 14-16 AWG Standard Package: 1,000 Terminal Type: Spring, Snap Width - Outer Edges: 0.250" (6.35mm) Length - Overall: 0.680" (17.27mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.250" (6.35mm) Length - Termination: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 05400729971,3M157239 ,7100163846,SS-32-6, 80601397781,00054007 299714 Base Product Number: SS-32

Win Source Part Number: 1285139-SS-32-6
Category: Connectors, Interconnects>Terminals - Spade Connectors
Series: Highland™
Features: Butted Seam
Termination: Crimp
Package: Bulk
Wire Gauge: 14-16 AWG
Standard Package: 1,000
Terminal Type: Spring, Snap
Width - Outer Edges: 0.250" (6.35mm)
Length - Overall: 0.680" (17.27mm)
Insulation: Non-Insulated
Stud/Tab Size: 6 Stud
Mounting Type: Free Hanging (In-Line)
Length - Ring Center to Termination: 0.250" (6.35mm)
Length - Termination: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: 3M
Other Names: 05400729971,3M157239,7100163846,SS-32-6,80601397781,00054007299714
Base Product Number: SS-32

Buy Now Datasheet
Spade Connectors - 3M157239-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
3M157239-ND
Spade Connectors 3M157239-ND
6 Stud Spade Terminal Connector Crimp 14-16 AWG

6 Stud Spade Terminal Connector Crimp 14-16 AWG

Buy Now Datasheet
16-14 Awg Non-Insulated Butted Seam Locking Fork Terminal 3M - 73J5866 - Newark, An Avnet Company
Chicago, IL, United States
16-14 Awg Non-Insulated Butted Seam Locking Fork Terminal 3M
73J5866
16-14 Awg Non-Insulated Butted Seam Locking Fork Terminal 3M 73J5866
16-14 AWG Non-Insulated Butted Seam Locking Fork Terminal

16-14 AWG Non-Insulated Butted Seam Locking Fork Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285139-SS-32-6 3M157239-ND 73J5866
Product Name Connectors, Interconnects - Terminals - Spade Connectors Spade Connectors 16-14 Awg Non-Insulated Butted Seam Locking Fork Terminal 3M
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products