3M Connectors, Interconnects - Terminals - Spade Connectors SS-32-10

Description
Win Source Part Number: 1285140-SS-32-10 Category: Connectors, Interconnects>Termin als - Spade Connectors Series: Highland™ Features: Butted Seam Termination: Crimp Package: Bulk Wire Gauge: 14-16 AWG Standard Package: 1,000 Terminal Type: Spring, Snap Width - Outer Edges: 0.320" (8.13mm) Length - Overall: 0.680" (17.27mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.250" (6.35mm) Length - Termination: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 00054007299738,05400 729973,7100163848,80 601397807 Base Product Number: SS-32
Request a Quote Datasheet
Description
Win Source Part Number: 1285140-SS-32-10 Category: Connectors, Interconnects>Termin als - Spade Connectors Series: Highland™ Features: Butted Seam Termination: Crimp Package: Bulk Wire Gauge: 14-16 AWG Standard Package: 1,000 Terminal Type: Spring, Snap Width - Outer Edges: 0.320" (8.13mm) Length - Overall: 0.680" (17.27mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.250" (6.35mm) Length - Termination: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 00054007299738,05400 729973,7100163848,80 601397807 Base Product Number: SS-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Spade Connectors - 1285140-SS-32-10 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1285140-SS-32-10
Connectors, Interconnects - Terminals - Spade Connectors 1285140-SS-32-10
Win Source Part Number: 1285140-SS-32-10 Category: Connectors, Interconnects>Termin als - Spade Connectors Series: Highland™ Features: Butted Seam Termination: Crimp Package: Bulk Wire Gauge: 14-16 AWG Standard Package: 1,000 Terminal Type: Spring, Snap Width - Outer Edges: 0.320" (8.13mm) Length - Overall: 0.680" (17.27mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.250" (6.35mm) Length - Termination: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 00054007299738,05400 729973,7100163848,80 601397807 Base Product Number: SS-32

Win Source Part Number: 1285140-SS-32-10
Category: Connectors, Interconnects>Terminals - Spade Connectors
Series: Highland™
Features: Butted Seam
Termination: Crimp
Package: Bulk
Wire Gauge: 14-16 AWG
Standard Package: 1,000
Terminal Type: Spring, Snap
Width - Outer Edges: 0.320" (8.13mm)
Length - Overall: 0.680" (17.27mm)
Insulation: Non-Insulated
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
Length - Ring Center to Termination: 0.250" (6.35mm)
Length - Termination: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: 3M
Other Names: 00054007299738,05400729973,7100163848,80601397807
Base Product Number: SS-32

Buy Now Datasheet
16-14 Awg Non-Insulated Butted Seam Locking Fork Terminal 3M - 73J5857 - Newark, An Avnet Company
Chicago, IL, United States
16-14 Awg Non-Insulated Butted Seam Locking Fork Terminal 3M
73J5857
16-14 Awg Non-Insulated Butted Seam Locking Fork Terminal 3M 73J5857
16-14 AWG Non-Insulated Butted Seam Locking Fork Terminal

16-14 AWG Non-Insulated Butted Seam Locking Fork Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1285140-SS-32-10 73J5857
Product Name Connectors, Interconnects - Terminals - Spade Connectors 16-14 Awg Non-Insulated Butted Seam Locking Fork Terminal 3M
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details