Win Source Part Number: 1294251-SPD08-200-RB
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: SPD08
Number of Positions: 200
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled
Gender: Female
Standard Package: 600
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: 3M
Other Names: 00076308602642,07630
Base Product Number: SPD08
Product Status: Obsolete
"200 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1294251-SPD08-200-RB | 3M12045-ND |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Edgeboard Connectors |
| Connector Type | Card Edge Connector | |
| Termination | Solder | |
| Mounting | SMD (SMT) | Surface Mount |