"200 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
Win Source Part Number: 1294253-SPD08-200-L-
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: SPD08
Number of Positions: 200
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide, Latches
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled
Gender: Female
Standard Package: 300
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Mfr: 3M
Other Names: 3M12044DKR,3M12044DK
Base Product Number: SPD08
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M12044TR-ND | 1294253-SPD08-200-L-RB-TR |
| Product Name | Edgeboard Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | |
| Mounting | Surface Mount | SMD (SMT) |
| Contact Pitch | 0.7874 mm (0.0310 inch) |