3M Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors SPD08-180-L-RB

Description
Win Source Part Number: 1294252-SPD08-180-L- RB Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: SPD08 Number of Positions: 180 Pitch: 0.031" (0.80mm) Color: Black Features: Latches Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 900 Mounting: SMD (SMT) Card Type: PCI Express™ Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: 3M Other Names: 7100076890,763086026 3,76308602635,XF0038 26906 Base Product Number: SPD08
Request a Quote Datasheet
Description
Win Source Part Number: 1294252-SPD08-180-L- RB Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: SPD08 Number of Positions: 180 Pitch: 0.031" (0.80mm) Color: Black Features: Latches Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 900 Mounting: SMD (SMT) Card Type: PCI Express™ Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: 3M Other Names: 7100076890,763086026 3,76308602635,XF0038 26906 Base Product Number: SPD08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1294252-SPD08-180-L-RB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1294252-SPD08-180-L-RB
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1294252-SPD08-180-L-RB
Win Source Part Number: 1294252-SPD08-180-L- RB Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: SPD08 Number of Positions: 180 Pitch: 0.031" (0.80mm) Color: Black Features: Latches Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 900 Mounting: SMD (SMT) Card Type: PCI Express™ Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: 3M Other Names: 7100076890,763086026 3,76308602635,XF0038 26906 Base Product Number: SPD08

Win Source Part Number: 1294252-SPD08-180-L-RB
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: SPD08
Number of Positions: 180
Pitch: 0.031" (0.80mm)
Color: Black
Features: Latches
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 900
Mounting: SMD (SMT)
Card Type: PCI Express™
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: 3M
Other Names: 7100076890,7630860263,76308602635,XF003826906
Base Product Number: SPD08

Buy Now Datasheet
Xf003826906 Spd08-180-L-Rb=Spd08/180/latch/.76Umau 3M - 48W0967 - Newark, An Avnet Company
Chicago, IL, United States
Xf003826906 Spd08-180-L-Rb=Spd08/180/latch/.76Umau 3M
48W0967
Xf003826906 Spd08-180-L-Rb=Spd08/180/latch/.76Umau 3M 48W0967
XF003826906 SPD08-180-L-RB=SPD08 /180/LATCH/.76UMAU

XF003826906 SPD08-180-L-RB=SPD08/180/LATCH/.76UMAU

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1294252-SPD08-180-L-RB 48W0967
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Xf003826906 Spd08-180-L-Rb=Spd08/180/latch/.76Umau 3M
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details