3M Edgeboard Connectors SPD08-100-L-RB-TR

Description
3M High-Speed Card-Edge Connector, SPD0
Request a Quote Datasheet
Description
3M High-Speed Card-Edge Connector, SPD0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M High-Speed Card-Edge Connector, SPD0

3M High-Speed Card-Edge Connector, SPD0

Buy Now
Edgeboard Connectors - 3M12040TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
3M12040TR-ND
Edgeboard Connectors 3M12040TR-ND
"100 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"100 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 3M12040CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
3M12040CT-ND
Edgeboard Connectors 3M12040CT-ND
"100 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"100 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1294250-SPD08-100-L-RB-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1294250-SPD08-100-L-RB-TR
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1294250-SPD08-100-L-RB-TR
Win Source Part Number: 1294250-SPD08-100-L- RB-TR Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: SPD08 Number of Positions: 100 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide, Latches Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Contact Material: Copper Alloy Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled Gender: Female Standard Package: 250 Mounting: SMD (SMT) Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 3M12040TR,XF00382695 5,SPD08100LRBTR,0007 6308602550,710001864 0,3M12040DKR,3M12040 CT Base Product Number: SPD08

Win Source Part Number: 1294250-SPD08-100-L-RB-TR
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: SPD08
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide, Latches
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Contact Material: Copper Alloy
Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled
Gender: Female
Standard Package: 250
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 3M12040TR,XF003826955,SPD08100LRBTR,00076308602550,7100018640,3M12040DKR,3M12040CT
Base Product Number: SPD08

Buy Now Datasheet
Xf003826955 Spd08-100-L-Rb-Tr=Spd08/100/latch/.76Umau/t&r 3M - 48W0959 - Newark, An Avnet Company
Chicago, IL, United States
Xf003826955 Spd08-100-L-Rb-Tr=Spd08/100/latch/.76Umau/t&r 3M
48W0959
Xf003826955 Spd08-100-L-Rb-Tr=Spd08/100/latch/.76Umau/t&r 3M 48W0959
XF003826955 SPD08-100-L-RB-TR=SP D08/100/LATCH/.76UMA U/T&R

XF003826955 SPD08-100-L-RB-TR=SPD08/100/LATCH/.76UMAU/T&R

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SPD08-100-L-RB-TR 3M12040TR-ND 1294250-SPD08-100-L-RB-TR 48W0959
Product Name Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Xf003826955 Spd08-100-L-Rb-Tr=Spd08/100/latch/.76Umau/t&r 3M
Gender Female / Jack
Mounting Surface Mount SMD (SMT)
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data