3M High-Speed Card-Edge Connector, SPD0
80 Pos 2 Row 0.8mm Pitch Receptacle Connector, Solder, Gold Plated Product overview: SPD08-080-RB-TR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-SPD08-080-RB-TR can be used for catalog matching and distributor lookup.
"80 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"80 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"80 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
Manufacturer: 3M
Win Source Part Number: 897051-SPD08-080-RB-
Series: SPD08
Operating Temperature Range: -55°C ~ 125°C
Features: 80 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Package: Reel - TR
Mounting: Surface Mount
Family Name: SPD08
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 05111559915, 3M10603DKR, XF003815545, 3M10603CT, 3M10603TR, 7000107376, SPD08080RBTR, 00051115599156
CARD EDGE CONN, DUAL SIDE, 80POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SPD08-080-RB-TR | 303-SPD08-080-RB-TR | 3M10603CT-ND | 897051-SPD08-080-RB-TR | 65T7020 |
| Product Name | Electronic Connector | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors - SPD08-080-RB-TR | Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type 3M | |
| Termination | Solder | Solder | |||
| Gender | Female / Jack | ||||
| Mounting | Surface Mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 0.7874 mm (0.0310 inch) |