3M High-Speed Card-Edge Connector, SPD0
"80 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
CARD EDGE CONN, DUAL SIDE, 80POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SPD08-080-L-RB-TR | 3M10602TR-ND | 65T7019 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 80Pos, Smd; Card Edge Connector Type 3M | |
| Gender | Female / Jack | ||
| Mounting | Surface Mount | Surface Mount | |
| Contact Pitch | 0.7874 mm (0.0310 inch) | ||
| Number of Contacts | 80 # |