"60 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"60 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"60 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
Card Edge Connector, 60 Contact(s), 2 Row(s), Female, Straight, 0.031 inch Pitch, Solder Terminal, Locking, Black Insulator, ROHS COMPLIANT Product overview: SPD08-060-RB-TR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-SPD08-060-RB-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 986806-SPD08-060-RB-
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: SPD08
Number of Positions: 60
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Contact Material: Copper Alloy
Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled
Gender: Female
Standard Package: 400
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 30
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 3M12039CT,7100172103
Base Product Number: SPD08
CONN EDGE DUAL FMALE 60POS 0.031
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M12039DKR-ND | 303-SPD08-060-RB-TR | 986806-SPD08-060-RB-TR | SPD08-060-RB-TR |
| Product Name | Edgeboard Connectors | Electronic Connector | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Edgeboard Connectors |
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Surface Mount | SMD (SMT) | Surface Mount | |
| Contact Pitch | 0.7874 mm (0.0310 inch) |